Product Description
The AT25640AN-10SQ-2.7 offers a flexible and efficient 64Kb memory solution for applications requiring reliable data processing within a voltage range of 2.7V to 5.5V. It is designed to optimize memory operations efficiently, supporting numerous industrial and electronics applications.
Features and Benefits
- Operating Voltage Range: 2.7V to 5.5V available
- Operation Speed: Capable of 10 MHz
- 64Kb EEPROM Memory
- Low Power Consumption: Active and standby modes available
- Data Retention: Guaranteed for 100 years
- High Write/Erase Endurance: 1,000,000 cycles
Applications and Projects
- IoT devices
- Wearable technology
- Telemetry
- Networking equipment
- Control systems
Additional Details
Ensuring compatibility with universal serial communication interfaces, the AT25640AN-10SQ-2.7 is easy to integrate into diverse systems. Its durability and low power demand make it ideal for sustainable, long-lasting applications.