EN
  • EN
  • DE

AT25160A10PU2.7

Part No AT25160A10PU2.7
Manufacturer Atmel
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Manufacturer Homepage www.atmel.com
RoHS State Request Verification
Win Source Part Number 709514-AT25160A10PU2.7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT25160A10PU2.7 CAD Model

Description

The AT25160A10PU2.7 is a 16K-bit serial EEPROM from Atmel, offering a versatile and reliable non-volatile memory solution. This device is organized as 2048 words of 8 bits each. It features a Serial Peripheral Interface (SPI) for easy integration into a variety of systems.

Applications:

  • Consumer Electronics: Storage of configuration data, user preferences, and calibration settings in TVs, set-top boxes, and audio equipment.
  • Industrial Control: Parameter storage in programmable logic controllers (PLCs), motor drives, and other industrial automation equipment.
  • Medical Devices: Storage of calibration data, patient history, and other critical information in medical instruments.
  • Automotive: Storage of configuration data and system parameters in automotive control units (ECUs).
  • Networking Equipment: Storage of configuration data and firmware in routers, switches, and modems.

Features:

  • SPI Interface: Supports standard SPI modes for easy communication with microcontrollers and other SPI-compatible devices.
  • Low Voltage Operation: Operates from a 2.7V power supply, making it suitable for low-power applications.
  • High Endurance: Offers a high endurance rating, ensuring reliable data storage over a long period.
  • Self-Timed Write Cycle: Includes a self-timed write cycle, simplifying the write process and reducing the need for external timing circuits.
  • Write Protect Feature: Provides a write protect feature to prevent accidental data corruption.

Benefits:

  • Easy Integration: The SPI interface simplifies integration into a wide range of systems.
  • Low Power Consumption: The low voltage operation minimizes power consumption, making it ideal for battery-powered applications.
  • Reliable Data Storage: The high endurance rating ensures reliable data storage over a long period.
  • Data Protection: The write protect feature prevents accidental data corruption, ensuring data integrity.
  • Compact Size: The small package size minimizes board space requirements.

Additional Details:

The AT25160A10PU2.7 is available in an 8-pin PDIP package. It supports clock frequencies up to 10 MHz. The operating temperature range is -40°C to +85°C. This device is lead-free and RoHS compliant.

You May Also Be Interested in

Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess