The AT25040B is a 4 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) from Atmel. It is organized as 512 words of 8 bits each and features a Serial Peripheral Interface (SPI) for communication. This device is designed for applications requiring low-density, non-volatile memory storage.
Applications:
- Consumer electronics
- Industrial control systems
- Medical devices
- Automotive applications
- Data logging
- Configuration storage
- Robotics
Features:
- 4 Kbit (512 x 8) EEPROM
- Serial Peripheral Interface (SPI)
- High-speed clock frequency: Up to 10 MHz
- Low-voltage operation: 1.8V to 5.5V
- Write protect feature for hardware data protection
- High reliability: 1 million erase/write cycles
- Data retention: 100 years
- Self-timed write cycle
- Available in various packages: SOIC, TSSOP, PDIP
Benefits:
- Non-volatile data storage: Retains data even when power is removed.
- Fast SPI interface: Enables high-speed data transfer.
- Low voltage operation: Suitable for battery-powered applications.
- Data protection: Prevents accidental data corruption.
- High endurance: Can withstand a large number of write cycles, extending product lifespan.
- Small form factor: Available in compact packages, saving board space.
Additional Details:
The AT25040B is accessed via a standard SPI interface, allowing for easy integration with microcontrollers and other SPI-compatible devices. The write protect feature can be used to prevent accidental overwriting of data. The self-timed write cycle simplifies the programming process. It's essential to consult the datasheet for specific timing characteristics, voltage levels, and other operational details. The operating temperature range typically spans from -40°C to +85°C. This is the B revision of the part which typically denotes improvements or errata fixes.