The AT24HC04BN-SH is a 4 Kbit (512 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Atmel. This device communicates serially via the I2C bus and is designed for applications requiring non-volatile data storage in a small footprint. It is commonly used to store configuration parameters, serial numbers, and other small amounts of data in a variety of electronic devices.
Applications:
- Consumer electronics
- Industrial equipment
- Set-top boxes
- Security systems
- Smart cards
Features:
- 4 Kbit (512 x 8) EEPROM
- I2C Serial Interface
- Low-voltage operation
- Write Protect pin
- High reliability
- Low power consumption
- Page Write Mode
Benefits:
- Non-volatile storage: Data is retained even when power is removed.
- Easy to interface: I2C interface simplifies communication with microcontrollers.
- Low power: Suitable for battery-powered applications.
- Small size: Minimizes board space requirements.
- Write protection: Prevents accidental data corruption.
Additional Details:
The AT24HC04BN-SH utilizes a 2-wire I2C serial interface for communication, making it easy to integrate with microcontrollers. It features a write protect pin, which can be used to prevent accidental data overwrites. It supports a page write mode, which allows for writing multiple bytes in a single operation, improving write performance. The device offers high endurance, with a typical rating of 1 million write cycles, and a long data retention period. Operating temperature ranges typically from -40°C to +85°C. The device is commonly used in applications where small amounts of non-volatile data storage are required, such as storing configuration parameters or serial numbers.