EN
  • EN
  • DE

AT24C512-10PC-1.8

Part No AT24C512-10PC-1.8
Manufacturer Atmel
Catalog END - OF - LIFE
Description 2-wire Serial EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1147904-AT24C512-10PC-1.8
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT24C512-10PC-1.8 CAD Model

Description

The AT24C512-10PC-1.8 is a 512 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) from Microchip (formerly Atmel). It's organized as 65,536 words of 8 bits each. This device is designed for applications needing non-volatile memory and operates at low voltages (1.8V).

Applications

  • Data Logging
  • Configuration Storage
  • Parameter Storage
  • Consumer Electronics
  • Industrial Control

Features

  • Low-Voltage Operation: 1.8V (1.8V to 5.5V depending on the specific variant)
  • Organized as 65,536 x 8 (512 Kbits)
  • Two-Wire Serial Interface (I2C Compatible)
  • Schmitt Trigger, Filtered Inputs for Noise Suppression
  • Bidirectional Data Transfer Protocol
  • Write Protect Pin for Full Array Protection
  • Page Write Buffer: 128 Bytes
  • Self-Timed Write Cycle (5 ms max)
  • High Reliability: 1,000,000 Write Cycles Endurance
  • Data Retention: 100 Years
  • 8-lead PDIP, SOIC, TSSOP, and EIAJ Packages

Benefits

  • Non-Volatile Memory: Retains data even when power is off.
  • Low Power: Suitable for battery-powered devices.
  • Easy to Use: Simple two-wire interface for easy integration.
  • Write Protection: Prevents accidental data corruption.
  • High Endurance: Can withstand many write cycles.
  • Reliable: Long data retention.

Additional Details

The AT24C512-10PC-1.8 uses a two-wire serial interface, making it easy to connect to microcontrollers. The -10 indicates a 1MHz clock speed capability at 5V (check datasheet for speeds at 1.8V). The 'PC' likely refers to the package type (e.g., DIP). The 1.8 designates the minimum operating voltage.

Key Specifications:
Memory Size: 512 Kbit (65,536 x 8 bits)
Operating Voltage: 1.8V to 5.5V (check datasheet)
Interface: I2C (Two-Wire Serial)
Write Cycle Time: 5 ms (max)
Endurance: 1,000,000 Write Cycles
Data Retention: 100 Years

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess