AT24C32AN-10SQ-2.7 Description
The AT24C32AN-10SQ-2.7 is a low-power, 32Kb serial Electrically Erasable Programmable Read-Only Memory (EEPROM) utilizing an I2C (2-wire) serial interface. This EEPROM is designed to store data in a non-volatile storage medium, meaning information remains even when power is turned off.
- Applications:
- Consumer Electronics
- Data Logging
- Secure Identification
- Smart Cards
- Features and Benefits:
- Low-power consumption for efficient energy usage
- Wide operating voltage: 1.7V to 3.6V
- Data retention for over 100 years
- 1,000,000 Program/Erase cycles ensured
- Additional Details:
- Access speed of 400 KHz
- Temperature range: -40°C to +85°C for robust operation in diverse conditions