AT24C256BN-SI-2.7 EEPROM
The AT24C256BN-SI-2.7 is a highly reliable and efficient 256Kb two-wire serial Electrically Erasable Programmable Read-Only Memory (EEPROM). This EEPROM is ideal for memory storage applications, thanks to its wide operating voltage range and compatibility with various microcontroller platforms.
- Applications:
- Consumer electronics
- Data logging devices
- Industrial control systems
- Communication systems
- Personal computing devices
- Features and Benefits:
- High density: Provides 256Kb of memory for data storage.
- Wide voltage operation: Operates efficiently across a wide voltage range (2.7V to 5.5V).
- Low-power consumption: Optimized for battery-powered applications.
- Two-wire interface: Uses a simple 2-wire communication protocol (I2C compatible).
- Reliable data retention: Ensures data integrity with over 1 million write cycles and 40-year data retention.
- Additional Details:
- Package Type: Available in an 8-lead SOIC package.
- Temperature Range: Operates in temperatures ranging from -40°C to +85°C, making it suitable for harsh environments.