The AT24C16N is a 16 Kbit (2 KB) Serial EEPROM utilizing an I2C (2-wire) serial interface. It is manufactured by Microchip Technology (formerly Atmel) and is designed for a wide range of applications requiring non-volatile memory storage. This EEPROM offers low power consumption and reliable data storage, making it suitable for various embedded systems and electronic devices.
Applications
- Consumer Electronics: Used in televisions, set-top boxes, and DVD players to store user settings and configuration data.
- Industrial Control Systems: Employed in programmable logic controllers (PLCs), data loggers, and industrial automation equipment for storing calibration data and system parameters.
- Automotive Electronics: Integrated into car radios, navigation systems, and engine control units (ECUs) for storing vehicle settings and diagnostic information.
- Medical Devices: Utilized in patient monitoring equipment, medical diagnostic tools, and drug delivery systems for storing patient data and device configuration.
- Networking Equipment: Found in routers, switches, and network interface cards (NICs) for storing network configuration and device identification information.
Features
- 16 Kbit (2 KB) Memory Capacity: Provides storage for configuration settings, user preferences, and calibration data.
- I2C Serial Interface: Simplifies communication with microcontrollers and other devices, reducing pin count and board space.
- Low Voltage Operation: Operates from a single 1.7V to 5.5V power supply, making it suitable for low-power applications.
- Write Protection: Hardware write protection feature prevents accidental data corruption during system operation.
- Self-Timed Write Cycle: Eliminates the need for external timing components, simplifying system design.
- High Reliability: Offers high endurance (1 million write cycles) and data retention (100 years), ensuring long-term data integrity.
Benefits
- Non-Volatile Storage: Retains data even when power is removed, preserving critical settings and information.
- Easy Integration: I2C interface allows for simple connection to microcontrollers and other I2C-compatible devices.
- Low Power Consumption: Minimizes power consumption in battery-powered and energy-efficient applications.
- Robust Data Protection: Write protection feature safeguards data against accidental modification.
- Long-Term Reliability: High endurance and data retention ensure data integrity over an extended lifespan.
- Small Package Options: Available in space-saving packages like SOIC, TSSOP, and DIP.
Additional Details
The AT24C16N supports standard (100 kHz) and fast (400 kHz) I2C bus speeds. It features a page write mode, allowing up to 16 bytes to be written in a single write cycle, improving write throughput. The device also incorporates a device address selection mechanism, allowing multiple devices to share the same I2C bus. The device is Pb-free/RoHS-compliant. Consult the datasheet for full electrical characteristics and operating conditions.