EN
  • EN
  • DE

AT24C08BSNHT

Part No AT24C08BSNHT
Manufacturer Atmel
Catalog EEPROM
Description 8K Serial EEPROM 1Kx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957632-AT24C08BSNHT
Series *
Ultra Librarian 3D Model Ultra Librarian AT24C08BSNHT CAD Model

Description

The AT24C08B-SNHT is an 8K (1024 x 8) Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from Microchip Technology (formerly Atmel). It features a simple I2C (2-wire) serial interface for communication with microcontrollers and other digital systems. The device is optimized for low-power and low-voltage operation, making it ideal for a wide range of embedded applications.

Applications:

  • Consumer electronics
  • Industrial control systems
  • Data logging
  • Configuration storage
  • Smart cards
  • Metering
  • Set-top boxes

Features:

  • 8K (1024 x 8) EEPROM
  • I2C (2-wire) serial interface
  • Low-voltage operation (1.8V to 5.5V)
  • Low power consumption
  • Write protect pin for hardware data protection
  • Self-timed write cycle
  • High reliability
  • 8-pin SOIC package

Benefits:

  • Non-volatile memory: Retains data even when power is removed.
  • Easy to use: The I2C interface simplifies communication with microcontrollers.
  • Low power consumption: Extends battery life in portable devices.
  • Write protection: Prevents accidental data corruption.
  • High reliability: Ensures data integrity over a long lifetime.

The AT24C08B-SNHT utilizes a 2-wire serial interface consisting of a serial data line (SDA) and a serial clock line (SCL). Data is transmitted serially, bit by bit, between the device and the microcontroller. The device supports multiple device addressing, allowing multiple EEPROMs to share the same I2C bus. The write protect (WP) pin provides hardware data protection, preventing accidental writes to the memory. The EEPROM features a self-timed write cycle, simplifying programming and reducing the need for external timing circuitry. It operates over a wide temperature range, making it suitable for various environmental conditions. Typical applications include storing configuration parameters, user preferences, and calibration data.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
STMicroelectronics
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
STMicroelectronics
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess