EN
  • EN
  • DE

AT24C08AN-SU-1.8

Part No AT24C08AN-SU-1.8
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817908-AT24C08AN-SU-1.8
Ultra Librarian 3D Model Ultra Librarian AT24C08AN-SU-1.8 CAD Model

Description

The AT24C08AN-SU-1.8 is an 8K-bit (1024 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Atmel (now Microchip Technology). This is a serial EEPROM, which means it uses a serial communication protocol (I2C) to interface with a microcontroller or other host device. The device is designed for low-voltage operation (1.8V) and low power consumption, making it suitable for portable and battery-powered applications.

Applications

  • Embedded Systems: Stores configuration data, user settings, and calibration data in microcontrollers and embedded processors.
  • Consumer Electronics: Used in set-top boxes, DVD players, and other consumer devices for storing user preferences and system settings.
  • Industrial Equipment: Stores calibration data, sensor readings, and configuration parameters in industrial control systems.
  • Medical Devices: Used in medical instruments for storing patient data, calibration settings, and diagnostic information.
  • Automotive Electronics: Stores configuration parameters and diagnostic data in automotive control units.

Features

  • 8K-bit EEPROM: Provides 8,192 bits of non-volatile storage.
  • I2C Interface: Uses a two-wire I2C serial interface for communication.
  • Low Voltage Operation: Operates at 1.8V, making it suitable for low-power applications.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Write Protection: Prevents accidental or unauthorized writes to the memory.
  • Self-Timed Write Cycle: Simplifies write operations by automatically timing the write cycle.
  • High Reliability: Provides reliable data storage and retrieval with high endurance.
  • Small Package: Available in compact packages such as SOIC and TSSOP for space-constrained applications.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Easy Integration: I2C interface simplifies interfacing with microcontrollers and other host devices.
  • Low Power Consumption: Extends battery life in portable applications.
  • Small Footprint: Saves board space in compact designs.
  • High Reliability: Provides reliable data storage and retrieval for critical applications.

Additional Details

The 'AN' in the part number likely specifies the package type and temperature range. The '-SU' indicates the surface mount package (SOIC), and '-1.8' denotes the 1.8V operating voltage. The datasheet for the Atmel AT24C08AN-SU-1.8 provides detailed specifications, including voltage ranges, temperature ranges, endurance (write cycle count), and timing characteristics. The I2C address is typically configurable using address pins, allowing multiple EEPROM devices to be connected to the same I2C bus.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess