The AT22V10L-20DC is a programmable logic device (PLD) from Atmel, belonging to the popular 22V10 family. This device is an electrically erasable programmable logic device (EEPLD) offering a versatile solution for implementing custom logic functions. The '20' in the part number indicates a propagation delay of 20 nanoseconds, and the 'DC' typically signifies a plastic DIP package.
Applications
- Address decoding
- State machine implementation
- Glue logic
- Peripheral control
- Timing generation
Features
- Electrically Erasable Programmable Logic Device (EEPLD)
- 22V10 architecture
- 20 ns propagation delay
- 10 output macrocells
- Programmable output polarity
- Programmable I/O pins
- Low power consumption
Benefits
- Flexibility to implement custom logic functions
- High speed operation due to the 20ns propagation delay
- Reprogrammability allows for easy design changes
- Reduced component count compared to discrete logic
- Simplified board layout
Additional Details
The AT22V10L-20DC contains 12 inputs and 10 outputs, each of which can be configured as either an output, input, or bidirectional I/O pin. Each output is driven by a programmable AND-OR array, offering a high degree of flexibility in implementing complex logic functions. The device is typically programmed using a PLD programmer. This particular part is an end-of-life component from Atmel.