EN
  • EN
  • DE

215S8KAGA21FS

Part No 215S8KAGA21FS
Manufacturer ATI
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ATI
Win Source Part Number 7728-215S8KAGA21FS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 215S8KAGA21FS CAD Model

Description

Features and Benefits

  • High Efficiency: Designed to optimize power consumption while maintaining performance.
  • Wide Compatibility: Can be easily integrated with various electronic systems.
  • Long-lasting Design: Manufactured to withstand rigorous usage and environmental conditions.
  • Simple to Install: User-friendly setup and integration process.

Applications and Projects

  • Automotive Electronics: Ideal for use in automotive application systems.
  • Smart Devices: Enhances the functionality of smart home and office devices.
  • Communication Systems: Suitable for networking and communication systems projects.
  • Industrial Automation: Perfect for automation solutions in industrial environments.

Additional Details

The 215S8KAGA21FS offers reliable performance for both consumer and industrial markets, ensuring that devices operate efficiently across diverse applications.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Lowest to $8.7607
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.47uH 2.68KOhm 5% 7.9MHz Ferrite 0.31A 0.73Ohm DCR 0402 T/R / Chip Inductors – 0402AF Series (1005)
Lowest to $0.5518
EPCOS (TDK)
Need more? Email Us
ELAN Microelectronics
Need more? Email Us
Wurth Electronics Inc
Need more? Email Us
AMIS
Lowest to $4.2781
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
Vishay
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess