EN
  • EN
  • DE

AR8165-4L3E

Part No AR8165-4L3E
Manufacturer Atheros
Catalog Miscellaneous
Description 4-port 10/100/1000 Ethernet switch from Atheros
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atheros
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817785-AR8165-4L3E
Ultra Librarian 3D Model Ultra Librarian AR8165-4L3E CAD Model

Description

The Atheros AR8165-4L3E is a high-performance, low-power 802.11ac Wi-Fi chipset with integrated Bluetooth 4.2. It is designed for a wide range of applications, including smartphones, tablets, laptops, and embedded devices.

The AR8165-4L3E supports both 2.4 GHz and 5 GHz bands, and it can achieve speeds of up to 867 Mbps on the 5 GHz band. It also supports MIMO technology, which allows it to transmit and receive multiple data streams simultaneously, further improving its performance.

The AR8165-4L3E also features a number of other advanced features, such as:

  • Beamforming: This technology focuses the signal towards the connected devices, which improves the range and reliability of the connection.
  • Power management: The AR8165-4L3E is designed to be very energy-efficient, which helps to extend the battery life of mobile devices.
  • Security: The AR8165-4L3E supports a variety of security protocols, including WPA2-PSK and WPA2-Enterprise.

The integrated Bluetooth 4.2 support makes the AR8165-4L3E a one-stop solution for wireless connectivity. Bluetooth 4.2 is the latest version of the Bluetooth standard, and it offers a number of advantages over previous versions, such as lower power consumption and faster data rates.

The AR8165-4L3E is a versatile and powerful Wi-Fi chipset that is ideal for a wide range of applications. It is a good choice for manufacturers who are looking for a high-performance, low-power Wi-Fi solution with integrated Bluetooth support.

Here are some of the specific benefits of using the Atheros AR8165-4L3E:

  • Faster Wi-Fi speeds: The AR8165-4L3E supports 802.11ac Wi-Fi, which is the latest and fastest Wi-Fi standard. This means that users can enjoy faster streaming speeds, downloads, and uploads.
  • Better range and reliability: The AR8165-4L3E features beamforming technology, which focuses the Wi-Fi signal towards the connected devices. This improves the range and reliability of the connection, even in challenging environments.
  • Improved battery life: The AR8165-4L3E is designed to be very energy-efficient. This helps to extend the battery life of mobile devices, such as smartphones and tablets.
  • Integrated Bluetooth support: The AR8165-4L3E integrates Bluetooth 4.2 support, which means that users can connect to Bluetooth devices such as headphones, speakers, and smartwatches without having to use a separate adapter.

Overall, the Atheros AR8165-4L3E is a powerful and versatile Wi-Fi chipset that is ideal for a wide range of applications. It is a good choice for manufacturers who are looking for a high-performance, low-power Wi-Fi solution with integrated Bluetooth support.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Others
Lowest to $0.3269
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess