EN
  • EN
  • DE

ATC600S1R5BW250XT

Part No ATC600S1R5BW250XT
Manufacturer ATC
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1133589-ATC600S1R5BW250XT
Categories Custom Parts
Manufacturer ATC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATC600S1R5BW250XT CAD Model

Description

The ATC600S1R5BW250XT from ATC (American Technical Ceramics) is a high-performance, surface-mount multilayer ceramic capacitor (MLCC) designed for critical applications requiring high reliability and stable performance. This capacitor features a 1.5 pF capacitance value, a 250 VDC voltage rating, and a tight tolerance, making it ideal for RF, microwave, and high-frequency circuit designs.

Applications:

  • RF and Microwave circuits
  • High-frequency filters
  • Matching networks
  • Bypass and decoupling applications
  • Medical electronics

Features:

  • 1.5 pF capacitance
  • 250 VDC voltage rating
  • Tight tolerance
  • Surface-mount package
  • Multilayer ceramic construction
  • High Q factor

Benefits:

  • Provides stable and reliable performance in high-frequency circuits.
  • Offers precise capacitance value for accurate circuit tuning.
  • Enables easy integration into surface-mount circuit boards.
  • Ensures long-term reliability in demanding applications.
  • Minimizes signal loss and distortion due to high Q factor.

Additional Details:

The ATC600S1R5BW250XT capacitor is constructed using a multilayer ceramic process, which results in a highly reliable and stable component. The surface-mount package allows for automated assembly, reducing manufacturing costs and improving production efficiency. The capacitor features a high Q factor, which minimizes signal loss and distortion in high-frequency circuits. This is particularly important in RF and microwave applications where signal integrity is critical.

The tight tolerance of the capacitance value ensures accurate circuit tuning and predictable performance. The 250 VDC voltage rating provides a safety margin for high-voltage applications. The ATC600S series of capacitors is known for its exceptional reliability and performance, making it a popular choice for demanding applications in aerospace, defense, medical, and telecommunications industries. The ATC600S1R5BW250XT is a dependable choice for critical applications requiring high-performance capacitors.

You May Also Be Interested in

Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Linear Technology
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Molex, LLC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5149 $59.2135
275+ $0.4225 $116.1875
425+ $0.4093 $173.9525
585+ $0.3962 $231.7770
755+ $0.3829 $289.0895
1,010+ $0.3433 $346.7330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess