EN
  • EN
  • DE

ATC100B6R8BT500XT

Part No ATC100B6R8BT500XT
Manufacturer ATC
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993730-ATC100B6R8BT500XT
Categories OEM Parts(A-B)
Manufacturer ATC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATC100B6R8BT500XT CAD Model

Description

The ATC100B6R8BT500XT is a high-performance multilayer ceramic capacitor manufactured by ATC (American Technical Ceramics). This capacitor is designed for critical applications requiring high Q, low ESR (Equivalent Series Resistance), and stable performance over temperature and frequency. It is widely used in RF (Radio Frequency) and microwave circuits, offering excellent reliability and precision.

Applications

  • RF Power Amplifiers: Used for impedance matching, bypassing, and DC blocking in RF power amplifiers.
  • Low Noise Amplifiers (LNAs): Employed in LNAs to provide stable and low-noise performance.
  • Filters: Utilized in RF and microwave filters to achieve precise frequency response and low insertion loss.
  • Oscillators: Used in oscillators to provide stable and accurate frequency control.
  • Matching Networks: Employed in impedance matching networks to optimize power transfer and reduce signal reflections.
  • Wireless Communication Systems: Used in various wireless communication systems, including cellular base stations and satellite communications.

Features

  • High Q Factor: Provides low energy loss, resulting in efficient circuit performance.
  • Low ESR: Minimizes resistive losses, contributing to higher efficiency and lower heat generation.
  • High Self-Resonant Frequency (SRF): Enables operation at high frequencies without significant performance degradation.
  • Stable Performance Over Temperature: Maintains consistent electrical characteristics across a wide temperature range.
  • High Reliability: Designed and manufactured to meet stringent quality standards for long-term reliability.
  • Small Size: Compact size allows for high-density circuit designs.

Benefits

  • Improved Circuit Efficiency: High Q and low ESR contribute to efficient power transfer and reduced energy loss.
  • Enhanced Signal Integrity: Stable performance and low noise characteristics ensure high signal integrity.
  • Increased System Reliability: Robust design and manufacturing processes ensure long-term reliability and reduced downtime.
  • Optimized High-Frequency Performance: High SRF allows for effective operation in RF and microwave applications.
  • Reduced Board Space: Small size enables compact and efficient circuit layouts.

Additional Details

The ATC100B6R8BT500XT has a capacitance value of 6.8 pF (picofarads). The voltage rating is typically 500 VDC. This capacitor utilizes a high-quality ceramic dielectric material, which ensures stable performance and low losses. It is available in various case sizes and termination styles to suit different mounting requirements. The capacitor is designed to meet or exceed industry standards for environmental and electrical performance. The temperature coefficient of capacitance is typically within specified limits, ensuring stable operation over a wide temperature range. The capacitor is also RoHS compliant, meaning it is free from hazardous substances.

You May Also Be Interested in

Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess