The 800B241JT200XT is a high-frequency ceramic multilayer capacitor (MLCC) manufactured by ATC (American Technical Ceramics). It belongs to the 800B series, known for its ultra-high Q, low ESR (Equivalent Series Resistance), and stable performance in demanding RF and microwave applications.
Applications
- RF Power Amplifiers
- Low Noise Amplifiers (LNAs)
- Filter Networks
- Impedance Matching Circuits
- High Frequency Oscillators
- Wireless Communication Systems
Features
- Ultra-High Q: Minimizes losses and maximizes circuit efficiency.
- Low ESR: Reduces power dissipation and improves signal integrity.
- High Self-Resonant Frequency (SRF): Extends the usable frequency range into the microwave region.
- Stable Performance: Exhibits consistent characteristics over wide temperature and voltage variations.
- High Voltage Rating: Suitable for high-power RF applications.
- Non-Magnetic Terminations: Prevents interference with sensitive circuits.
Benefits
- Improved Circuit Efficiency: Ultra-high Q and low ESR result in lower power losses.
- Enhanced Signal Integrity: Minimizes signal distortion and noise.
- Extended Frequency Range: High SRF allows operation at higher frequencies.
- Reliable Performance: Stable characteristics ensure consistent operation in harsh environments.
- Suitability for High-Power Applications: High voltage rating allows use in RF power amplifiers and other high-power circuits.
Additional Details
The 800B241JT200XT has a capacitance of 240 pF with a tolerance of ±5%. Its voltage rating is 200 VDC. The capacitor is constructed using a high-quality ceramic dielectric material, which provides its exceptional electrical characteristics. It is designed for surface mount technology (SMT) and is available in various case sizes. The operating temperature range typically extends from -55°C to +125°C. These capacitors are often used in applications where minimizing losses and maintaining signal integrity are critical, such as in RF filters, impedance matching networks, and oscillators. The non-magnetic terminations make it suitable for use in sensitive magnetic environments. Proper mounting techniques are required to ensure optimal performance and reliability. The 800B series is known for its rugged construction and ability to withstand harsh operating conditions. The part is RoHS compliant.