The 600S180FT250T is a High RF Power Single Layer Capacitor manufactured by ATC (American Technical Ceramics). This capacitor is designed for high-frequency applications demanding high power handling, low losses, and superior stability. It's typically used in RF amplifiers, filters, and impedance matching networks where performance is critical.
Applications
- RF Power Amplifiers
- High Frequency Filters
- Impedance Matching Networks
- Wireless Communication Systems
- Military and Aerospace Applications
- Medical RF Applications (MRI, etc.)
Features
- High RF Power Handling Capability
- Ultra-Low ESR (Equivalent Series Resistance)
- High Self-Resonant Frequency (SRF)
- Single Layer Construction
- Stable Performance Over Temperature
- High Reliability
Benefits
- Provides reliable performance in high-power RF environments.
- Minimizes power dissipation, enhancing overall circuit efficiency.
- Allows for operation at high frequencies with minimal signal degradation.
- Maintains consistent performance across a wide range of temperatures.
- Ensures long-term reliability in demanding applications.
Additional Details
The ATC 600S series capacitors are known for their rugged construction and superior performance in high-frequency, high-power applications. The 600S180FT250T specifically features a capacitance of 18pF with a tolerance of ±1%, and a voltage rating of 250V. The single-layer construction contributes to its ultra-low ESR and high SRF. It is designed to handle high levels of RF power while maintaining stable performance, making it ideal for use in critical applications where reliability and efficiency are paramount.