EN
  • EN
  • DE

600F8R2JT250T

Part No 600F8R2JT250T
Manufacturer ATC
Catalog OEM Parts (0 - 9)
Description Ceramic Multilayer Capacitor (P90 & NP0)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980417-600F8R2JT250T
Categories OEM Parts(0-9)
Manufacturer ATC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 600F8R2JT250T CAD Model

Description

The 600F8R2JT250T is a high-frequency, multilayer ceramic capacitor (MLCC) manufactured by ATC (American Technical Ceramics). This capacitor is designed for demanding applications where high Q, low ESR, and stable performance over temperature are critical. It is commonly used in RF and microwave circuits.

Applications:

  • RF power amplifiers: Providing stable and low-loss bypassing and tuning.
  • Low Noise Amplifiers (LNAs): Minimizing noise and maximizing signal gain.
  • Filters: Implementing high-performance filters with sharp cut-off frequencies.
  • Oscillators: Ensuring stable and reliable oscillation.
  • Matching networks: Optimizing impedance matching for efficient power transfer.

Features:

  • High Q: Minimizes losses and maximizes energy storage.
  • Low ESR (Equivalent Series Resistance): Reduces power dissipation and improves circuit efficiency.
  • Stable performance over temperature: Maintains consistent capacitance value across a wide temperature range.
  • High self-resonant frequency (SRF): Allows for operation at high frequencies without performance degradation.
  • Multilayer ceramic construction: Provides high capacitance in a small size.

Benefits:

  • Improved circuit performance: Enhances the efficiency and stability of RF and microwave circuits.
  • Reduced noise: Minimizes noise and interference in sensitive applications.
  • Increased reliability: Provides stable and consistent performance over a wide range of operating conditions.
  • Smaller circuit size: Allows for compact and space-saving designs.
  • Extended operating life: Withstands high temperatures and harsh environments.

Additional Details:

The 600F8R2JT250T has a capacitance value of 8.2 pF (picofarads) with a tolerance of ±5%. It has a voltage rating of 250 VDC. The operating temperature range is typically -55°C to +125°C. It is available in a EIA 0603 case size. This capacitor utilizes a high-quality ceramic dielectric material, such as NP0 or C0G, which exhibits excellent temperature stability and low dielectric losses.

Proper mounting techniques, including minimizing lead inductance and using appropriate soldering profiles, are crucial to achieve optimal performance when using this capacitor in high-frequency applications.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
IBM
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess