EN
  • EN
  • DE

600F330FW250XT

Part No 600F330FW250XT
Manufacturer ATC
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967890-600F330FW250XT
Categories OEM Parts(0-9)
Manufacturer ATC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 600F330FW250XT CAD Model

Description

The 600F330FW250XT is a ceramic multilayer capacitor manufactured by ATC (American Technical Ceramics). ATC specializes in high-reliability, high-performance capacitor solutions, often utilized in demanding applications. This capacitor is tailored for scenarios requiring stable performance, particularly in high-frequency environments.

Applications:

  • RF and Microwave Applications: Commonly used in RF amplifiers, low noise amplifiers (LNAs), mixers, and filters.
  • High-Frequency Circuits: Employed in impedance matching networks, resonant circuits, and tuning applications.
  • Decoupling and Bypass: Provides stable voltage rails by filtering out unwanted noise and transients in sensitive circuits.
  • Medical Electronics: Used in critical medical devices where component reliability is paramount.
  • Aerospace and Defense: Deployed in radar systems, communication systems, and other mission-critical applications.

Features:

  • High Q: Exceptional Q factor minimizes energy losses at high frequencies.
  • Low ESR: Low Equivalent Series Resistance reduces power dissipation and improves circuit efficiency.
  • Stable Capacitance: Maintains consistent capacitance across temperature variations.
  • High Self-Resonant Frequency: Enables operation at high frequencies without significant performance degradation.
  • Compact Size: Facilitates miniaturization in space-constrained applications.
  • RoHS Compliant: Adheres to environmental regulations, being lead-free.

Benefits:

  • Optimized Performance: High Q and low ESR maximize signal transfer and minimize signal distortion.
  • Reliable Operation: Stable capacitance ensures consistent performance across operating conditions.
  • Durable: Robust construction withstands harsh environmental conditions.
  • Reduced Size: Small form factor supports compact circuit designs.
  • Environmentally Responsible: RoHS compliance ensures alignment with environmental standards.

Additional Details: The designation 600F330FW250XT likely indicates a capacitance value of 33 pF (picoFarads), a voltage rating of 250V, and specific tolerance and termination characteristics ('FW' and 'XT'). For exact details about the part's characteristics, performance curves, and mechanical specifications, consult the manufacturer's datasheet from ATC. These capacitors are known for their stringent quality control and are designed to provide exceptionally stable performance in demanding applications.

You May Also Be Interested in

IBM
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7859 $62.5065
80+ $1.4654 $117.2320
125+ $1.4196 $177.4500
170+ $1.3738 $233.5460
220+ $1.3280 $292.1600
295+ $1.1906 $351.2270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess