EN
  • EN
  • DE

ROG-STRIX-RTX3080TI-O12G-GAMING

Part No ROG-STRIX-RTX3080TI-O12G-GAMING
Manufacturer ASUS
Catalog Graphics
Description ROG-STRIX RTX3080TI 012G GAMING
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1475018-ROG-STRIX-RTX3080TI-O12G-GAMING
Manufacturer ASUS
Ultra Librarian 3D Model Ultra Librarian ROG-STRIX-RTX3080TI-O12G-GAMING CAD Model

Description

The ASUS ROG-STRIX-RTX3080TI-O12G-GAMING is a powerhouse of a graphics card, designed for the most discerning gamers and professionals. It features the groundbreaking ROG-STRIX RTX3080TI with 12GB of GDDR6X memory, delivering unmatched performance for 4K gaming, VR experiences, and demanding creative workloads. Its advanced cooling system includes a trio of powerful axial-tech fans and a large heatsink, ensuring exceptional thermal performance and low noise levels even under heavy use. The card supports cutting-edge features such as Ray Tracing for realistic lighting, shadows, and reflections, as well as NVIDIA DLSS for AI-enhanced graphics that boost frame rates without compromising quality. Connectivity options are generous, with multiple DisplayPort and HDMI ports to support a variety of display setups. ASUS Aura Sync RGB lighting adds a personalized touch to the card, giving users the freedom to customize the look of their gaming rig. Built for durability and reliability, the ASUS ROG-STRIX-RTX3080TI-O12G-GAMING delivers top-tier performance and is an excellent investment for those who refuse to settle for anything but the best.

You May Also Be Interested in

Lenovo
Lenovo 00YL371
Need more? Email Us
Supermicro
Tesla V100 32GB GPU SXM3 NVLINK
Need more? Email Us
Supermicro
NVIDIA RTX A5000 24GB GDDR6 GPU PCI-E
Need more? Email Us
Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
Lenovo
Lenovo 4X67A14926. Graphics processor family: NVIDIA, Graphics processor: Tesla T4. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR5X, Memory bus: 160 bit. Interface type: PCI Express 3.0. Cooling type: Passive
Need more? Email Us
Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us
Supermicro
NVIDIA RTX A6000 48GB GDDR6 GPU PCI-E
Need more? Email Us
Supermicro
NVIDIA RTX A5000 24GB GDDR6 GPU PCI-E
Need more? Email Us
Supermicro
GIGABYTE GEFORCE RTX 2080 TI TURBO 11GB GDDR6 GPU
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess