EN
  • EN
  • DE

Q470EA-IM-A

Part No Q470EA-IM-A
Manufacturer ASUS
Catalog Systemboard
Description Industrial Motherboards Q470EA-IM-A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1476201-Q470EA-IM-A
Manufacturer ASUS
Package Retail Package
Product Status Active
Core Processor 10th Gen Intel® Core™ i9/i7/i5/i3 Pentium®/Celeron® LGA 1200
Cooling Type Fan
Size / Dimension 12.008" x 9.606" (305.00mm x 244.00mm)
Form Factor ATX
Expansion Site/Bus Audio, GPIO, M.2, PCI, PCIe, SATA, SIM, SMBus, VGA
RAM Capacity/Installed 128GB/0GB
Storage Interface M.2, SATA3, SSD
Video Outputs DP, HDMI, Mini Display Port, VGA
Ethernet 10/100/1000 Mbps, RJ45 (2)
USB USB 2.0 (2), USB 3.0 (4)
RS-232 (422, 485) 1
Watchdog Timer Yes
Operating Temperature 0°C ~ 60°C
Ultra Librarian 3D Model Ultra Librarian Q470EA-IM-A CAD Model

Description

The Q470EA-IM-A is an industrial-grade motherboard from ASUS, designed to meet the rigorous demands of industrial applications and environments. Built on Intel's Q470 chipset, it supports 10th Gen Intel Core processors, providing the computing power necessary for industrial automation, IoT (Internet of Things) applications, and more. This motherboard is engineered for 24/7 reliability in challenging conditions, featuring durable components and a design focused on stability and longevity. Key features include dual LAN for network redundancy, numerous USB and serial (COM) ports for connectivity, and support for multiple displays, making it adaptable to a wide range of industrial uses. With its support for ECC (Error Correcting Code) memory, it ensures data integrity, which is crucial in mission-critical applications. Moreover, its compact form factor allows for easy integration into various industrial machines and equipment, offering flexibility in deployment. The ASUS Q470EA-IM-A motherboard is a dependable choice for businesses and organizations looking for robust performance and reliability in industrial and commercial settings.

You May Also Be Interested in

Supermicro
Supermicro X9DRG-O-PCIE Motherboard
Need more? Email Us
Supermicro
Supermicro X11DPU Motherboard
Need more? Email Us
Supermicro
X9SCD-F Motherboard for SYS-5037MC-H8TRF
Need more? Email Us
Supermicro
Supermicro X10DRT-H Motherboard + Node
Need more? Email Us
Supermicro
Supermicro X11DPH-T Motherboard
Need more? Email Us
Supermicro
Supermicro X9DRI-F Motherboard
Need more? Email Us
Supermicro
Supermicro MVIDIA HGX-2 GPU Baseboard 16x V100
Need more? Email Us
NetApp
NetApp FAS80X0 System Board
Need more? Email Us
Supermicro
Supermicro X11SSM-F Motherboard
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess