The XC612N3115MR-G is a highly precise voltage detector IC manufactured by Torex Semiconductor Ltd. Designed for use in a wide range of electronic devices, this component monitors the input voltage and provides a reset signal when the voltage drops below a predetermined threshold. This functionality is critical for preventing errors and ensuring stable operation, especially in battery-powered and portable applications.
Applications
- Microprocessor reset circuits
- Power management systems
- Battery-powered devices
- Portable electronics
- Memory protection
- System monitoring
Features
- High-accuracy voltage detection
- Low power consumption
- Small SOT-25 package
- Operating voltage range: 1.6V to 6.0V
- Built-in hysteresis
- Open drain output
- Green operation
Benefits
- Increased system reliability: Prevents malfunctions due to voltage drops by providing a reset signal.
- Prolonged battery life: Low power consumption maximizes the operating time of battery-powered devices.
- Compact design: The small SOT-25 package saves space on the PCB.
- Stable performance: Integrated hysteresis ensures a clean and reliable reset signal.
- Design flexibility: Open drain output allows for various connection configurations.
- Environmentally friendly: Meets green operation standards.
The XC612N3115MR-G voltage detector offers a cost-effective and reliable solution for monitoring power supply voltages in a variety of applications. Its high accuracy ensures that the reset signal is triggered precisely when needed, preventing data corruption and system crashes. The ultra-low power consumption minimizes the impact on battery life, making it suitable for use in portable devices and other power-sensitive applications. The built-in hysteresis feature prevents unwanted oscillations and ensures a stable reset signal, even in noisy environments. The open drain output provides flexibility in connecting the device to other circuits. Furthermore, the “-G” suffix indicates that this particular model adheres to green operation standards, meaning it is compliant with RoHS directives and other environmental regulations. The detection voltage for this part is 3.1V.