EN
  • EN
  • DE

90YV0IV1-M0NA00

Part No 90YV0IV1-M0NA00
Manufacturer ASUS
Catalog Graphics
Description TUF Gaming Radeon RX 7900 XT OC 20GB GDDR6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1475706-90YV0IV1-M0NA00
Manufacturer ASUS
Ultra Librarian 3D Model Ultra Librarian 90YV0IV1-M0NA00 CAD Model

Description

ASUS continues to expand its portfolio of high-end gaming hardware with the 90YV0IV1-M0NA00, part of the TUF Gaming Radeon RX 7900 XT OC series. This card is engineered for gamers seeking to push the limits of 4K gaming. With 20GB of GDDR6 memory, it is more than capable of handling complex textures and providing a smooth gaming experience on high-resolution displays. The OC edition signifies that this model comes with factory-overclocked settings, ensuring enhanced performance right out of the box. The card is built using ASUS's TUF principles, guaranteeing durability and reliability through the use of military-grade components and an advanced cooling system. This system includes a trio of powerful fans, a robust heatsink, and additional features like Auto-Extreme Technology for precision assembly. The TUF Gaming Radeon RX 7900 XT OC offers a compelling blend of performance and durability, appealing to gamers who demand long-term stability and peak performance from their graphics card.

You May Also Be Interested in

Supermicro
Tesla P100 16GB GPU PCI-E
Need more? Email Us
Supermicro
NVIDIA RTX A5000 24GB GDDR6 GPU PCI-E
Need more? Email Us
Supermicro
NVIDIA RTX A6000 48GB GDDR6 GPU PCI-E
Need more? Email Us
Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us
Lenovo
Lenovo 00YL371
Need more? Email Us
Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us
Lenovo
Lenovo NVIDIA Quadro P2200
Need more? Email Us
Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
Lenovo
NVIDIA Tesla K20X
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess