EN
  • EN
  • DE

FEC15-48S12

Part No FEC15-48S12
Manufacturer Astrodyne Corporation
Catalog Miscellaneous
Description Isolated and Regulated 15 WATT Modular DC/DC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Astrodyne Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823286-FEC15-48S12
Ultra Librarian 3D Model Ultra Librarian FEC15-48S12 CAD Model

Description

The Astrodyne Corporation FEC15-48S12 is a compact and efficient AC-DC power supply module designed for a variety of industrial and commercial applications. This module provides a regulated 12V DC output from a universal AC input, making it suitable for use in diverse global power environments. With its robust design and comprehensive protection features, the FEC15-48S12 ensures reliable power delivery in demanding conditions.

Applications:

  • Industrial control systems
  • Automation equipment
  • Telecommunications infrastructure
  • Networking devices
  • LED lighting systems
  • Security systems
  • Point-of-sale (POS) terminals
  • Medical equipment (non-life support)

Features:

  • Universal AC input (85-264 VAC)
  • Regulated 12V DC output
  • 15W output power
  • High efficiency
  • Compact size
  • Overvoltage protection (OVP)
  • Overcurrent protection (OCP)
  • Short circuit protection (SCP)
  • Operating temperature range: -20°C to +70°C
  • RoHS compliant

Benefits:

  • Wide input voltage range: Allows for global use without the need for voltage converters.
  • Stable and reliable power: Ensures consistent performance of connected devices.
  • Compact design: Facilitates easy integration into space-constrained applications.
  • Comprehensive protection: Safeguards the power supply and connected devices from damage due to voltage spikes, current overloads, and short circuits.
  • Energy efficient: Reduces energy consumption and lowers operating costs.
  • Long lifespan: Provides years of reliable operation.

The FEC15-48S12 features a tightly regulated 12V DC output, ensuring stable and consistent power for sensitive electronic components. The module is designed to operate efficiently, minimizing heat dissipation and maximizing energy savings. Its compact form factor allows for easy integration into a wide range of equipment. The power supply also includes essential protection features, such as overvoltage protection, overcurrent protection, and short circuit protection, ensuring safe and reliable operation in demanding environments. The module is designed to meet industry safety standards and is RoHS compliant, making it suitable for use in environmentally conscious applications. This power supply is ideal for applications requiring a dependable and efficient 12V DC power source.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess