EN
  • EN
  • DE

AKM5357ET

Part No AKM5357ET
Manufacturer Asahi Kasei Microsystems
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Asahi Kasei Microsystems
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816952-AKM5357ET
Ultra Librarian 3D Model Ultra Librarian AKM5357ET CAD Model

Description

The AKM5357ET is a high-performance, 24-bit, 192 kHz stereo ADC (Analog-to-Digital Converter) manufactured by Asahi Kasei Microsystems (AKM). It is specifically designed for high-end audio applications requiring exceptional dynamic range and low distortion. The AKM5357ET employs AKM's advanced multi-bit Delta-Sigma modulation techniques to achieve superior audio performance.

Applications

  • Professional audio recording equipment
  • High-end audio interfaces
  • Audio mixing consoles
  • A/V receivers
  • CD recorders
  • DVD recorders
  • High-resolution audio players

Features

  • 24-bit resolution
  • Supports sampling rates up to 192 kHz
  • Dynamic range of 112 dB (typical)
  • THD+N of -102 dB (typical)
  • Differential input
  • Integrated digital HPF (High-Pass Filter)
  • I2S digital audio interface
  • Low power consumption
  • Small package size

Benefits

  • Provides extremely high-quality analog-to-digital conversion, capturing subtle details and nuances in audio signals.
  • Ensures accurate and transparent audio reproduction for professional recording and playback.
  • Minimizes noise and distortion, resulting in a cleaner and more pristine audio signal.
  • Offers flexibility in system design with its high sampling rate support and digital interface options.
  • Reduces board space and power consumption in compact audio devices.

Additional Details

The AKM5357ET's integrated digital high-pass filter helps to remove unwanted DC offsets and low-frequency noise from the input signal, further improving audio quality. The differential input configuration provides excellent common-mode noise rejection. The device operates on a single 3.3V or 5V power supply and is available in a compact 20-pin TSSOP package. Its robust performance and small size make it an ideal choice for a wide range of high-end audio applications where quality is paramount.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess