EN
  • EN
  • DE

AK8446B

Part No AK8446B
Manufacturer Asahi Kasei Microsystems
Catalog Data Acquisition - Analog Front End (AFE)
Description IC LINEAR SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Asahi Kasei Microsystems
Package Tape & Reel
Product Status Active
Number of Bits 10
Number of Channels 6
Power (Watts) 896 mW
Voltage - Supply, Analog 1.7V ~ 3.6V
Voltage - Supply, Digital 1.7V ~ 2V
Mounting Type Surface Mount
Package / Case 72-VFQFN Exposed Pad
Supplier Device Package 72-QFN (10x10)
Base Product Number AK8446
Standard Package 1,000 pcs
Win Source Part Number 1044316-AK8446B
Ultra Librarian 3D Model Ultra Librarian AK8446B CAD Model

Description

The AK8446B is an active integrated circuit (IC) belonging to the data acquisition category.

  • Subcategory: Analog front end (AFE)
  • Manufacturer: Asahi Kasei Microsystems
  • Availability: Currently in production and readily available
  • Package: Tape and reel
  • Standard Package Size: 1,000 pieces
  • AFE: 10-bit AFE with 6 channels
  • Power Consumption: 896 mW
  • Analog Voltage Supply Range: 1.7V to 3.6V
  • Digital Voltage Supply Range: 1.7V to 2V
  • Package Type: 72-VFQFN exposed pad
  • Supplier Device Package: 72-QFN (10x10)
  • Status: Currently active

You May Also Be Interested in

Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Analog Devices Inc.
PSTN SIGNAL PORT
Need more? Email Us
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Analog Devices Inc.
IC AFE 1 CHAN 14BIT OPTICAL MOD / 1 Channel AFE 14 Bit
Lowest to $6.5292
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 20-SOIC
Lowest to $8.7588
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,120.5233 $1,120.5233
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess