EN
  • EN
  • DE

AK4613VQ

Part No AK4613VQ
Manufacturer Asahi Kasei Microsystems
Catalog Interface - CODECs
Description IC CODEC AUDIO 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Asahi Kasei Microsystems
Package Tray
Product Status Obsolete
Type Audio
Data Interface I2C
Resolution (Bits) 24 b
Number of ADCs / DACs 4 / 12
Sigma Delta Yes
Voltage - Supply, Analog 3.3V
Voltage - Supply, Digital 1.8V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP
Base Product Number AK4613
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911299-AK4613VQ
Ultra Librarian 3D Model Ultra Librarian AK4613VQ CAD Model

Description

The 911299-AK4613VQ is an audio codec IC manufactured by Asahi Kasei Microsystems.

  • Category: Interface CODECS
  • Data Interface: I2C
  • Resolution: 24-bit
  • Package: 80-LQFP
  • Mounting: Surface Mount
  • Analog Voltage Supply: 3.3V
  • Digital Voltage Supply: 1.8V
  • Product Status: Obsolete

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $31.7218
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
ams
Lowest to $3.2687
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $5.3111

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess