The AK4122AVQ-L is a high-performance asynchronous sample rate converter (ASRC) designed by Asahi Kasei Microsystems (AKM). This device allows for seamless conversion between different audio sampling rates, enabling compatibility between devices operating at varying clock frequencies. It is specifically engineered to maintain high audio quality during the conversion process, making it essential for professional and high-end consumer audio applications.
Applications
- Digital audio workstations (DAWs)
- Audio interfaces
- Mixing consoles
- AV receivers
- CD recorders
- DVD recorders
- Professional audio equipment
Features
- Asynchronous sample rate conversion
- Supports wide input and output sampling rate range (e.g., 8 kHz to 192 kHz)
- Low total harmonic distortion (THD) and noise
- High dynamic range
- On-chip digital interpolation and decimation filters
- Selectable conversion ratios
- Digital input and output interfaces (e.g., I2S, TDM)
- Low power consumption
Benefits
- Ensures compatibility between audio devices with different sampling rates
- Maintains high audio quality during sample rate conversion
- Reduces jitter and other artifacts introduced during conversion
- Simplifies system design with integrated filters and conversion logic
- Enables flexible audio routing and processing
Additional Details
The AK4122AVQ-L incorporates advanced digital signal processing techniques to minimize distortion and noise during sample rate conversion. It features on-chip digital filters that optimize the audio signal before and after conversion, ensuring high fidelity. The device supports a wide range of sampling rates, making it compatible with various audio formats and standards. It also offers selectable conversion ratios, allowing designers to fine-tune the conversion process for specific applications. Typically operating from a 3.3V power supply, the AK4122AVQ-L is a crucial component in systems requiring seamless audio format and rate adaptation. Its precise engineering makes it ideal for professional recording and broadcast equipment, as well as high-end home audio systems where audio integrity is paramount.
The AK4122AVQ-L excels in applications where preserving audio quality during sample rate conversion is critical, making it a cornerstone in maintaining pristine sound reproduction across diverse digital audio environments.