EN
  • EN
  • DE

TPS65311QRVJRQ1

Part No TPS65311QRVJRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT UNIT AUTO 56VQFN / High-Voltage Power-Management IC for Automotive Safety Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Applications Automotive
Current - Supply 44μA
Supply Voltage (V) 4V ~ 50V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-VQFN (8x8)
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807100-TPS65311QRVJRQ1
Ultra Librarian 3D Model Ultra Librarian TPS65311QRVJRQ1 CAD Model

Description

Product Overview: TPS65311QRVJRQ1

The TPS65311QRVJRQ1 is a high-performance power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), specifically engineered to meet the rigorous demands of automotive and industrial applications. This robust component is a testament to TI's commitment to providing reliable and efficient power solutions that cater to the complex requirements of modern electronic systems.

Key Features

  • Multiple Output Voltage Rails: The TPS65311QRVJRQ1 offers a variety of output voltage rails, including high-accuracy voltage regulators. This enables the support of several power domains within automotive systems, ensuring precise power delivery to microcontrollers, sensors, and other critical components.
  • Integrated Watchdog Timer: An essential feature for safety-critical applications, the integrated watchdog timer helps in monitoring system integrity and provides an additional layer of protection against system failures.
  • Adjustable Switching Frequency: The device allows for an adjustable switching frequency, which can be optimized for efficiency or minimized electromagnetic interference (EMI), a crucial consideration in automotive environments.
  • Thermal Shutdown Protection: To safeguard against overheating, the TPS65311QRVJRQ1 includes thermal shutdown protection, which automatically turns off the device if the temperature exceeds a predefined threshold.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the supply voltage is within an acceptable range, preventing damage from under-voltage conditions.

Applications

The TPS65311QRVJRQ1 is particularly suited for use in automotive environments, where reliability and performance are non-negotiable. It is ideal for powering advanced driver-assistance systems (ADAS), infotainment systems, body control modules, and other in-vehicle electronics. Additionally, its robust design makes it an excellent choice for industrial applications that require high levels of precision and durability.

Quality and Reliability

As with all Texas Instruments products, the TPS65311QRVJRQ1 is built to meet high standards of quality. It is AEC-Q100 qualified, which is a critical standard for automotive electronic components, ensuring that it can withstand the harsh conditions of automotive applications. Furthermore, the device's power-saving features and robust protection mechanisms make it a reliable choice for systems that cannot afford to compromise on power efficiency or safety.

For designers and engineers looking for a power management solution that delivers both performance and peace of mind, the TPS65311QRVJRQ1 from Texas Instruments is an excellent option that stands up to the challenges of today's automotive and industrial power requirements.

You May Also Be Interested in

STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8205 $54.7435
16+ $6.4168 $102.6688
25+ $6.2163 $155.4075
34+ $6.0157 $204.5338
43+ $5.8152 $250.0536
58+ $5.2137 $302.3946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,163 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess