The SMT10E-05W3V3 is a DC-DC converter manufactured by Artesyn Embedded Technologies. It's a surface-mount device designed for various applications requiring a regulated 3.3V output from a 4.5-9V input.
Applications:
- Point-of-load (POL) converters in distributed power architectures.
- Embedded systems requiring stable 3.3V power rails.
- Telecommunications equipment where space is limited.
- Industrial automation and control systems.
- Networking devices such as routers and switches.
Features:
- High efficiency: Designed for optimal power conversion, minimizing heat dissipation.
- Wide input voltage range: Operates from 4.5V to 9V DC.
- Regulated output voltage: Provides a stable 3.3V output.
- Surface-mount package: Allows for automated assembly and compact design.
- Overcurrent protection: Protects the converter from damage due to excessive current draw.
- Short-circuit protection: Shuts down the converter in case of a short circuit on the output.
- Over-temperature protection: Prevents overheating and damage to the converter.
Benefits:
- Improved system performance: Stable 3.3V output ensures reliable operation of connected devices.
- Reduced heat dissipation: High efficiency minimizes heat generation, improving system reliability and longevity.
- Simplified system design: Integrated protection features simplify design and reduce component count.
- Increased system reliability: Protection features prevent damage from overcurrent, short circuits, and over-temperature conditions.
- Compact size: Surface-mount package allows for use in space-constrained applications.
Additional Details:
This DC-DC converter is designed to meet stringent industry standards for safety and performance. Its small size and integrated protection features make it suitable for a wide range of applications. Specific details regarding the converter's switching frequency, ripple and noise characteristics, and isolation voltage (if any) can be found in the manufacturer's datasheet. It is commonly used with capacitors on the input and output to filter noise and improve stability. The operating temperature range is also a key specification for ensuring proper operation in the intended environment.