EN
  • EN
  • DE

NFS80-7606J

Part No NFS80-7606J
Manufacturer Artesyn Embedded Technologies
Catalog External/Internal (Off - Board) AC DC Converters
Description CONVERTER AC/DC / AC DC Converters Output Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - AC DC Converters
Mfr Artesyn Embedded Power
Series *
Package Bulk
Product Status Obsolete
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.6007
Win Source Part Number 1341690-NFS80-7606J
Ultra Librarian 3D Model Ultra Librarian NFS80-7606J CAD Model

Description

The NFS80-7606J is a compact and highly efficient AC-DC power supply manufactured by Artesyn Embedded Technologies. This power supply is designed to provide reliable power for a variety of electronic devices and systems. It features a universal AC input, making it suitable for global applications, and delivers a regulated DC output voltage. Its compact size and high efficiency make it ideal for space-constrained applications where energy conservation is a priority.

Applications

  • Industrial automation: Powers sensors, controllers, and other equipment in industrial automation systems.
  • Telecommunications: Provides power for communication devices and network infrastructure equipment.
  • Medical devices: Used in medical equipment requiring reliable and regulated power.
  • Test and measurement equipment: Powers testing instruments and measurement devices.
  • Networking equipment: Supplies power to routers, switches, and other networking devices.

Features

  • Universal AC input: Operates from a wide range of AC input voltages (typically 90-264VAC), making it suitable for global use.
  • High efficiency: Converts AC power to DC power with minimal losses, reducing energy consumption and heat generation.
  • Compact size: Small footprint allows for integration into space-constrained applications.
  • Overvoltage protection (OVP): Protects connected devices from damage due to excessive voltage.
  • Overcurrent protection (OCP): Prevents damage from excessive current draw.
  • Short circuit protection (SCP): Safeguards the power supply and connected devices from short circuit conditions.

Benefits

  • Global compatibility: Universal AC input simplifies deployment in various regions.
  • Reduced energy consumption: High efficiency minimizes power waste, lowering operating costs and environmental impact.
  • Space savings: Compact size allows for integration into smaller enclosures.
  • Enhanced reliability: Protection features ensure stable and reliable operation, preventing damage to connected equipment.
  • Simplified system design: Integrated protection features reduce the need for external protection circuitry.

Additional Details

The NFS80-7606J typically provides a single DC output voltage. The specific output voltage and current ratings are specified in the product datasheet. The power supply may also include features such as remote sense, power good signal, and remote on/off control. It is designed to meet relevant safety and EMC standards. Consult the product datasheet for detailed specifications, safety certifications, and application notes.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC/DC CONVERTER 9V 20W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 3.3V 150W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V 150W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 27.6V 27.6V 160W
Lowest to $52.9702
OmniOn Power™
AC/DC CONVERTER 12V 200W
Need more? Email Us
Recom Power
AC/DC CONVERTER 12V 5W
Lowest to $21.8284
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 150W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 150W
Need more? Email Us
Infineon Technologies
ICE3AR4780VJZ Infineon Technologies AC/DC Converters COOLSET datasheet, inventory, & pricing.
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess