EN
  • EN
  • DE

IMP4-2W1-1V1-1N0-1N0-00-A

Part No IMP4-2W1-1V1-1N0-1N0-00-A
Manufacturer Artesyn Embedded Technologies
Catalog External/Internal (Off - Board) AC DC Converters
Description AC/DC CNVRTR 48V 42V 2X15V 1100W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - AC DC Converters
Mfr Artesyn Embedded Technologies
Series iMP® (1158W)
Package Bulk
Product Status Active
Type Enclosed
Number of Outputs 4
Voltage - Input 85 ~ 264 VAC, 120 ~ 300 VDC
Voltage - Output 1 48V
Voltage - Output 2 42V
Voltage - Output 3 15V
Voltage - Output 4 15V
Current - Output 1 7.5 A
Current - Output 2 4.2 A
Current - Output 3 14 A
Current - Output 4 14 A
Power (Watts) 1100W
Applications ITE (Commercial), Medical
Voltage - Isolation 2 kV
Efficiency 85%
Temperature Range - Operating -40°C ~ 70°C (With Derating)
Features Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input
Mounting Type Chassis Mount
Size / Dimension 10.00" L x 5.00" W x 2.50" H (254.0mm x 127.0mm x 63.5mm)
Approval Agency CB, CE, CSA, UL
Minimum Load Required No
Base Product Number IMP4-2W1
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 763051-IMP4-2W1-1V1-1N0-1N0-00-A
Ultra Librarian 3D Model Ultra Librarian IMP4-2W1-1V1-1N0-1N0-00-A CAD Model

Description

The iMP® (1158W) series AC-DC converter, part number 763051-IMP4-2W1-1V1-1N0-1N0-00-A is a high-performance power supply solution for various applications from Artesyn Embedded Technologies.

  • Power Output: 1100W
  • Voltage Outputs: 48V, 42V, 15V, 15V
  • Adjustable Output: Yes
  • Universal Input: Yes
  • Interface: I²C
  • PFC: Yes
  • PMBus™: Yes
  • Remote Sense: Yes
  • Dimensions: 10.00" L x 5.00" W x 2.50" H (254.0mm x 127.0mm x 63.5mm)
  • Application: ITE (Commercial), Medical
  • Efficiency: 85%
  • Isolation Voltage: 2kV
  • Mounting Type: Chassis Mount
  • Operating Temperature: -40°C to 70°C (with derating)

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 3W
Lowest to $4.9478
TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 360W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 300W
Need more? Email Us
Recom Power
AC/DC CONVERTER 15V 130W
Lowest to $24.7389
OmniOn Power™
AC/DC CONVERTER 12V 200W
Need more? Email Us
Delta Electronics
AC/DC CONVERTER 12V 80W
Lowest to $71.6418
TDK-Lambda Americas Inc.
AC/DC CONVERTER 3.3V 150W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 100W
Need more? Email Us
Infineon Technologies
ICE3AR4780VJZ Infineon Technologies AC/DC Converters COOLSET datasheet, inventory, & pricing.
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess