EN
  • EN
  • DE

AIT02ZPFC-01NL

Part No AIT02ZPFC-01NL
Manufacturer Artesyn Embedded Technologies
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 393V 719W / Enclosed AC DC Converters 1 Output 393V 1.83A 85 ~ 264 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr Artesyn Embedded Power
Package Bulk
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 393V
Current - Output (Max) 1.83A
Power (Watts) 719 W
Applications ITE (Commercial)
Features Universal Input
Temperature Range - Operating -20°C ~ 100°C
Efficiency 93%
Mounting Type Through Hole
Package / Case 32-DIP Module, 13 Leads
Size / Dimension 3.50" L x 2.40" W x 0.55" H (88.9mm x 61.0mm x 14.0mm)
Approval Agency cUL, TUV, UL
Base Product Number AIT02ZPFC
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9540
Win Source Part Number 1350518-AIT02ZPFC-01NL
Ultra Librarian 3D Model Ultra Librarian AIT02ZPFC-01NL CAD Model

Description

The Artesyn Embedded Power AIT02ZPFC-01NL is an enclosed AC DC converter with universal input and 1 output of 393V and 1.83A current output (max).

  • Output Voltage: 393V
  • Output Current: 1.83A (Max)
  • Power Output: 719W
  • Operating Temperature: -20°C ~ 100°C
  • Package: 32-DIP Module, 13 Leads
  • Mounting Type: Through Hole
  • Category: Power Supplies - Board Mount - AC DC Converters
  • Application: ITE (Commercial)
  • HTSUS: 8504.40.9540
  • ECCN: EAR99

You May Also Be Interested in

CUI Inc.
DC DC CONVERTER 24V 3W
Lowest to $468.0000
Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $40.7463
Delta Electronics
DC DC CONVERTER +/-12V 30W
Need more? Email Us
Texas Instruments
HIGH-DENSITY, 36-V INPUT, 1-V TO
Lowest to $69.8508
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
Flex Power Modules
DC DC CONVERTER 30V 99W
Lowest to $66.8182
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER +/-15V
Lowest to $243.3567
Traco Power
DC DC CONVERTER 12V 101W
Lowest to $407.1454

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess