Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Artesyn Embedded Technologies
Packaging Bulk
Status Obsolete
Type Non-Isolated PoL Module
Voltage - Input (Minimum) 36V
Voltage - Input (Maximum) 72V
Voltage - Output 1 5V
Current - Output (Maximum) 20A
Power (W) 100W
Applications ITE (Commercial)
Features Remote On/Off
Temperature Range - Operating -40°C ~ 100°C
Efficiency 90%
Mounting Style Through Hole
Manufacturer Package 9-DIP Module
Parts Dimension 2.40" L x 2.30" W x 0.50" H (61.0mm x 58.4mm x 12.7mm)
Control Features Enable, Active High
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1142805-AEH20A48
Manufacturer Homepage www.astecinc.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AEH20A48 CAD Model

Description

Artesyn Embedded Technologies introduces AEH20A48, a non-isolated PoL module DC DC converter.

  • Remote On/Off: Yes
  • Manufacturer Package: 9-DIP module
  • Power Output: 100W
  • Input Voltage Range: 36V to 72V
  • Voltage Output: 5V
  • Efficiency: 90%
  • Mounting Style: Through-hole
  • Operating Temperature: -40°C ~ 100°C
  • Category: Power Supplies - Board Mount
  • Popularity: Medium
  • Supply and Demand: Limited
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8504.40.9580

You May Also Be Interested in

Murata Power Solutions Inc.
DC/DC CONVERTER 3.3V 0.75W / Module DC-DC 3.3VIN 1-OUT 3.3V 0.227A 0.75W 4-Pin SIP Module
Lowest to €7.5000
ECAD model for CME0303S3C
Bel Power Solutions
DC/DC CONVERTER 0.7-5.5V / Module DC-DC 1-OUT 0.7V to 5.5V 10A 11-Pin SIP Module
Need more? Email Us
ECAD model for DP8110G-T100
Cosel USA, Inc.
DC DC CONVERTER 12V 3W / Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 76V Input
Need more? Email Us
ECAD model for MGFS34812
AIMTEC
DC DC CONVERTER 5V 5W / Non-Isolated PoL Module DC DC Converter 1 Output 5V 1A 8V - 36V Input
Need more? Email Us
ECAD model for AMSRB1-7805JZ
Cosel USA, Inc.
DC DC CONVERTER 12V / Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 36V Input
Need more? Email Us
ECAD model for MGS32412
Texas Instruments
IC REG ISOLATED +/-5V 0.2A 7DIP / Module DC-DC 24VIN 2-OUT 5V/-5V 0.4A 2W 7-Pin PDIP Tube
Lowest to €38.7009
ECAD model for DCP022405DP
Murata Power Solutions Inc.
DC DC CONVERTER 3.3V 99W / Isolated Module DC DC Converter 1 Output 3.3V 30A 18V - 75V Input
Need more? Email Us
ECAD model for UWE-3.3/30-Q48N-C
Murata Power Solutions Inc.
CONV DC/DC 3W 48VIN 12VOUT SIP / Module DC-DC 48VIN 2-OUT 12V/-12V 0.032A/-0.032A 3W 7-Pin SIP
Need more? Email Us
ECAD model for NDH4812SC
Murata Power Solutions Inc.
DC/DC CONVERTER 5V 0.75W / Module DC-DC 5VIN 1-OUT 5V 0.15A 0.75W 4-Pin DIP Module
Lowest to €9.2685
ECAD model for CME0505DC

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention