EN
  • EN
  • DE

24-6621-30

Part No 24-6621-30
Manufacturer Aries Electronics
Catalog Sockets for ICs, Transistors
Description CONN IC DIP SOCKET 24POS TIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Aries Electronics
Series 6621
Packaging Bulk
Type DIP, 0.6" (15.24mm) Row Spacing
Number of Positions or Pins (Grid) 24 (2 x 12)
Pitch - Mating 0.100" (2.54mm)
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 200μin (5.08μm)
Contact Material - Mating Phosphor Bronze
Mounting Through Hole, Bottom Entry; Through Board
Features Closed Frame
Termination Solder
Pitch - Post 0.100" (2.54mm)
Contact Finish - Post Tin
Contact Finish Thickness - Post 200μin (5.08μm)
Contact Material - Post Phosphor Bronze
Housing Material Polyamide (PA46), Nylon 4/6, Glass Filled
Operating Temperature Range -55°C ~ 105°C
Termination Post Length 0.150" (3.81mm)
Material Flammability Rating UL94 V-0
Current Rating 1.5A
Win Source Part Number 761889-24-6621-30
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24-6621-30 CAD Model

Description

The Aries Electronics 761889-24-6621-30 is a 24-pin DIP connector from Aries Electronics.

  • Row Spacing: 0.6 inches
  • Temperature Range: -55°C to 105°C
  • Features: Closed Frame
  • Termination: Solder
  • Housing Material: Polyamide (PA46), Nylon 4/6, Glass-Filled
  • Material Flammability Rating: UL94 V-0
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 14POS GOLD / 14 (2 x 7), 8 Loaded Pos DIP, 0.3" (7.62mm) Row Spacing Socket Gold Through Hole
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN SOCKET PLCC 32POS TIN
Lowest to $4.0909
TE Connectivity
CONN SOCKET SIP 16POS GOLD / 16 (1 x 16) Pos SIP Socket Gold Through Hole
Need more? Email Us
Samtec Inc.
ADAPTER PLUG / 8 (2 x 4) Pos Socket Gold Through Hole
Need more? Email Us
TE Connectivity
CONN IC DIP SOCKET 20POS TIN / 20 (2 x 10) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Tin Through Hole
Lowest to $0.6642
Preci-Dip
IC & Component Sockets
Need more? Email Us
TE Connectivity
CONN SOCKET LGA 1356POS GOLD / 1356 (32 x 41) Pos LGA Socket Gold Surface Mount
Need more? Email Us
Mill-Max Manufacturing Corp.
SKT PGA SOLDRTL / 133 (13 x 13) Pos PGA Socket Gold Through Hole
Need more? Email Us
TE Connectivity
989 (35 x 36) Pos PGA, ZIF (ZIP) Socket Gold Surface Mount
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess