EN
  • EN
  • DE

MBR6045PTE3/TU

Part No MBR6045PTE3/TU
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60A 45V TO-247AD / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series *
Package Tube
Product Status Active
Base Product Number MBR6045
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1076531-MBR6045PTE3/TU
Ultra Librarian 3D Model Ultra Librarian MBR6045PTE3/TU CAD Model

Description

MBR6045PTE3/TU - Microchip Technology

The MBR6045PTE3/TU is an advanced power rectifier from Microchip Technology, specifically designed to provide efficient and reliable performance in a range of power conversion applications. This robust rectifier is a critical component for engineers looking to enhance the performance and durability of their power supply designs.

Key Features:

  • High Surge Capacity: The MBR6045PTE3/TU is capable of withstanding high surge currents, making it suitable for applications where power surges are common, thereby ensuring the protection of the overall circuit.
  • Low Power Loss: With its low forward voltage drop, this rectifier ensures minimal power loss during operation, which translates to improved energy efficiency and reduced heat generation.
  • High Current Rating: This component supports a high average forward rectified current, making it ideal for high-power applications that require a significant current handling capability.
  • Robust Construction: The MBR6045PTE3/TU is encapsulated in a TO-247 package, known for its excellent power dissipation and mechanical strength, ensuring long-term reliability even in harsh environments.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, which is crucial for maintaining performance in varying thermal conditions.

Applications:

The versatility of the MBR6045PTE3/TU makes it an ideal choice for a wide array of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Motor controllers
  • Power inverters
  • Battery chargers

Technical Specifications:

  • Package Type: TO-247
  • Average Forward Rectified Current: 60A
  • Peak Repetitive Reverse Voltage: 45V
  • Forward Voltage Drop: Low
  • Operating Junction Temperature Range: -55°C to +175°C

Microchip Technology's commitment to quality and performance is evident in the MBR6045PTE3/TU rectifier. It stands out as a reliable and efficient solution for engineers seeking to optimize their power management systems with a component that delivers both high performance and durability.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess