EN
  • EN
  • DE

AFC20-5S

Part No AFC20-5S
Manufacturer Arch Electronics Corp.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1144965-AFC20-5S
Categories Custom Parts
Manufacturer Arch Electronics Corp.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AFC20-5S CAD Model

Description

The AFC20-5S is a power supply module manufactured by Arch Electronics Corp. It is designed as a compact and efficient AC-DC power converter. This module provides a regulated DC output voltage from an AC input, making it suitable for a variety of industrial and commercial applications requiring reliable power.

Applications:

  • Industrial automation equipment: Powering sensors, controllers, and actuators in automated systems.
  • Telecommunications equipment: Providing power for network devices, routers, and switches.
  • Medical devices: Powering diagnostic equipment and patient monitoring systems (where applicable and certified).
  • LED lighting: Driving LED arrays and lighting control systems.
  • Security systems: Powering surveillance cameras, access control systems, and alarm panels.
  • Point-of-sale (POS) terminals: Supplying power to cash registers, barcode scanners, and receipt printers.

Features:

  • Universal AC input: Accepts a wide range of AC input voltages (typically 85-264VAC).
  • Single output: Provides a single, regulated DC output voltage (5V in this case).
  • High efficiency: Minimizes energy waste and reduces heat generation.
  • Compact size: Designed for space-constrained applications.
  • Overvoltage protection: Protects the connected load from excessive voltage.
  • Overcurrent protection: Limits the output current to prevent damage from overload conditions.
  • Short circuit protection: Shuts down the output in the event of a short circuit.
  • Safety certifications: Complies with relevant safety standards (e.g., UL, CE).

Benefits:

  • Reliable Power Supply: Provides a stable and regulated DC output voltage for sensitive electronic devices.
  • Wide Input Voltage Range: Operates from a variety of AC input voltages, making it suitable for global applications.
  • Energy Efficient: High efficiency reduces energy consumption and lowers operating costs.
  • Compact Design: Small size allows for easy integration into space-constrained systems.
  • Comprehensive Protection: Overvoltage, overcurrent, and short circuit protection safeguards the connected load from damage.
  • Safety Compliance: Meets relevant safety standards, ensuring safe operation.
  • Simplified Design: Reduces design complexity and time-to-market by providing a ready-to-use power solution.

Additional Details:

The AFC20-5S typically delivers an output power of 20W at 5VDC. It often features screw terminal connections for easy wiring. Key specifications include the input voltage range, output voltage accuracy, output ripple and noise, operating temperature range, and safety certifications. The module is designed to operate within a specific temperature range and humidity level, which must be considered for reliable operation. Consult the official Arch Electronics Corp. datasheet for detailed electrical and mechanical specifications.

It is important to consult the manufacturer's datasheet for detailed specifications, application notes, and safety information before using the AFC20-5S power supply module.

You May Also Be Interested in

Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Anachip Corp
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Conexant Systems
Need more? Email Us
Amd
Need more? Email Us
Amd
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fuji Electric
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess