EN
  • EN
  • DE

S1210R-332K

Part No S1210R-332K
Manufacturer API Delevan Inc.
Catalog Fixed Inductors
Description FIXED IND 3.3UH 449MA 800MOHM SM / 3.3 µH Shielded Inductor 449 mA 800mOhm Max 1210 (3225 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr API Delevan Inc.
Series S1210R
Package Tape & Reel
Material - Core Ferrite
Inductance 3.3 µH
Tolerance ±10%
Current Rating (Amps) 449 mA
Shielding Shielded
DC Resistance (DCR) 800mOhm Max
Q @ Freq 40 @ 7.9MHz
Frequency - Self Resonant 45MHz
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 7.9 MHz
Mounting SMD (SMT)
Package / Case 1210 (3225 Metric)
Supplier Device Package 1210
Dimension 0.128" L x 0.095" W (3.25mm x 2.42mm)
Height - Seated (Max) 0.101" (2.57mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Names S1210R-332K TR 500,S1210R332K,DN7919DKR,DN7919TR,DN7919CT
Standard Package 500
Win Source Part Number 1137822-S1210R-332K
Ultra Librarian 3D Model Ultra Librarian S1210R-332K CAD Model

Description

API Delevan Inc. brings to you a high-quality shielded fixed inductor with an inductance of 3.3 µH.

  • Inductance: 3.3 µH
  • Height: 0.101" (2.57mm)
  • Mounting Type: SMD (SMT)
  • Tolerance: ±10%
  • Core Material: Ferrite
  • Q @ Freq: 40 @ 7.9MHz
  • Self-Resonant Frequency: 45MHz
  • DC Resistance (DCR): 800mOhm Max
  • Operating Temperature: -55°C ~ 125°C
  • Packaging: Tape & Reel
  • Category: Inductors, Coils, and Chokes

You May Also Be Interested in

Sanken
Need more? Email Us
XFMRS Inc.
INDUCTOR
Need more? Email Us
Others
Need more? Email Us
Bourns Inc.
Need more? Email Us
Bourns Inc.
Lowest to $0.3444
Bourns Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $4.7066
Toko America Inc.
Need more? Email Us
Toko America Inc.
Lowest to $14.7725

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess