Products specifications Report Issue?

Manufacturer Delevan
Packaging Tape & Reel (TR)
Part Status Active
Material - Core Phenolic
Inductance 330 nH
Tolerance ±10%
Current Rating (Amps) 830 mA
Shielding Unshielded
DC Resistance (DCR) 220mOhm Max
Q @ Freq 30 @ 25MHz
Ultra Librarian 3D Model Ultra Librarian 1330-08K CAD Model

Description

330 nH Unshielded Inductor 830 mA 220mOhm Max Nonstandard

You May Also Be Interested in

Pulse
FIXED IND 680NH 230MA 1.47OHM SM
Need more? Email Us
ECAD model for PE-1008CD681GTT
Pulse
INDUCTOR POWER
Need more? Email Us
ECAD model for APSD00060530220M00
Pulse
INDUCTOR POWER
Need more? Email Us
ECAD model for BPSD00030321500M00
Pulse
INDUCTOR POWER
Need more? Email Us
ECAD model for APCI00121280220T80
Pulse
FIXED IND 46UH 2.1A 148 MOHM SMD
Need more? Email Us
ECAD model for P0648.463NL
Pulse
INDUCTOR POWER
Need more? Email Us
ECAD model for APCI00121280470M80
Pulse
FIXED IND
Need more? Email Us
ECAD model for PE-0805CD030JTT-A
Bourns Inc.
FIXED IND 560UH 4A 205 MOHM TH
Need more? Email Us
ECAD model for 1130-561K-RC
Pulse
INDUCTOR POWER
Need more? Email Us
ECAD model for APSD000605301R2M00

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention