EN
  • EN
  • DE

SM000141

Part No SM000141
Manufacturer Apem Inc.
Catalog OEM Parts ( S )
Description Assy, 3ATL6 + 1ZB09XD136
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009202-SM000141
Categories OEM Parts( S )
Manufacturer Apem Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM000141 CAD Model

Description

The SM000141 is a high-quality switch manufactured by Apem Inc., a leading provider of human-machine interface solutions. This switch is designed for robust performance and reliability in demanding applications. Its durable construction and precise operation make it a preferred choice for engineers and designers across various industries. While specific details are limited, Apem products are generally known for their build quality.

Applications

  • Control panels: Used in industrial control panels for machine operation and process control.
  • Instrumentation: Found in test and measurement equipment, providing reliable switching functions.
  • Medical devices: Employed in medical equipment requiring precise and dependable switches.
  • Transportation: Integrated into transportation systems, such as trains and aircraft, for critical control functions.
  • Military applications: Utilized in military equipment and vehicles, meeting stringent performance requirements.

Features

  • Durable construction: Built to withstand harsh environments and demanding operating conditions.
  • Precise operation: Provides accurate and consistent switching performance.
  • Variety of mounting options: Offers flexible installation options to suit different application requirements.
  • Range of contact configurations: Available in various contact configurations to meet specific circuit needs.
  • Long lifespan: Designed for extended use and minimal maintenance.

Benefits

  • Enhanced reliability: Ensures dependable operation in critical applications.
  • Improved safety: Provides secure and reliable switching functions to prevent accidents and equipment damage.
  • Reduced downtime: Minimizes maintenance requirements and extends the lifespan of the equipment.
  • Increased productivity: Enables efficient and accurate control of machinery and processes.
  • Cost-effective solution: Offers a balance of performance, durability, and value.

Due to the limited publicly available specifications for the SM000141, detailed technical specifications regarding contact ratings, materials, and environmental resistance are not available at this time. However, Apem products are typically manufactured to meet or exceed industry standards for quality and performance. For specific technical details, consult the manufacturer's datasheet or contact Apem directly.

You May Also Be Interested in

Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess