EN
  • EN
  • DE

637H/2T

Part No 637H/2T
Manufacturer Apem Inc.
Catalog OEM Parts (0 - 9)
Description Industrial Toggle Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1039642-637H/2T
Categories OEM Parts(0-9)
Manufacturer Apem Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 637H/2T CAD Model

Description

The 637H/2T is a toggle switch manufactured by Apem Inc. Known for their robust design and reliability, Apem switches are used in a variety of applications from industrial control panels to instrumentation. The 637H/2T likely features a specific combination of actuator style, contact configuration, and termination type suitable for demanding environments.

Applications

  • Industrial Control Panels: Used for controlling machinery, equipment, and processes in industrial settings.
  • Instrumentation: Employed in test and measurement equipment, such as oscilloscopes, signal generators, and multimeters.
  • Medical Equipment: Integrated into medical devices for controlling various functions and settings.
  • Transportation Equipment: Used in vehicles, aircraft, and marine vessels for controlling lights, motors, and other systems.
  • Military Applications: Employed in military equipment and vehicles where ruggedness and reliability are critical.

Features

  • Toggle Switch Design: Provides a simple and intuitive method for switching circuits.
  • Robust Construction: Built to withstand harsh environments and demanding applications.
  • Various Contact Configurations: Available in single-pole, double-pole, and other contact configurations to meet specific circuit requirements.
  • Multiple Actuator Styles: Offered with different actuator styles, such as bat levers, paddle levers, and rocker actuators.
  • Various Termination Options: Available with solder lugs, screw terminals, wire leads, and other termination options.
  • High Electrical Ratings: Capable of handling significant current and voltage loads.

Benefits

  • Reliable Switching Performance: Ensures consistent and dependable operation in demanding environments.
  • Long Lifespan: Designed for extended use with high mechanical and electrical endurance.
  • Easy to Operate: Simple toggle action allows for quick and intuitive switching.
  • Versatile Applications: Suitable for a wide range of applications due to its robust construction and multiple configuration options.
  • Durable Design: Withstands harsh conditions, vibration, and extreme temperatures.

Additional Details

Due to the general nature of the part number, exact specifications like the specific contact arrangement (e.g., SPDT, DPDT), actuator style (bat, paddle), and termination type need to be confirmed via the Apem datasheet for the 637H series. Common features include silver or gold-plated contacts for enhanced conductivity and corrosion resistance, and sealed construction options for protection against dust and moisture. Typical electrical ratings vary depending on the specific model, ranging from a few amps to over 10 amps at 125VAC or 250VAC.

You May Also Be Interested in

Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess