The APW8805QBI-TRG is a high-efficiency, synchronous buck converter designed and manufactured by Anpec Electronics. This converter is optimized for applications requiring a compact and efficient power solution, such as those found in portable devices, industrial equipment, and other power-sensitive applications.
Applications:
- Point-of-Load (POL) regulators
- Portable devices (e.g., tablets, smartphones)
- Solid-state drives (SSDs)
- Networking equipment
- Industrial control systems
Features:
- High-efficiency synchronous buck converter
- Wide input voltage range
- Adjustable output voltage
- Integrated low RDS(on) MOSFETs
- Overcurrent protection (OCP)
- Short-circuit protection (SCP)
- Over-temperature protection (OTP)
- Enable/Disable control
- Available in a QFN package
Benefits:
- Provides a stable and regulated voltage output
- High efficiency minimizes power loss and heat generation
- Integrated MOSFETs reduce component count and board space
- Protection features enhance system reliability
- Adjustable output voltage offers design flexibility
Technical Specifications:
Key specifications of the APW8805QBI-TRG include:
- Input Voltage Range: 4.5V to 18V
- Output Voltage Range: 0.8V to Vin
- Continuous Output Current: Up to 5A
- Switching Frequency: Programmable up to 1MHz
- Efficiency: Up to 95%
- Operating Temperature Range: -40°C to +85°C
- Package: QFN
The APW8805QBI-TRG uses internal low RDS(on) MOSFETs to minimize conduction losses and improve efficiency. The programmable switching frequency allows optimization for different application requirements. The built-in protection features safeguard the load and the converter from damage. The -TRG suffix generally designates tape and reel packaging and RoHS compliance.