EN
  • EN
  • DE

APW7533QBI

Part No APW7533QBI
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817745-APW7533QBI
Ultra Librarian 3D Model Ultra Librarian APW7533QBI CAD Model

Description

The APW7533QBI is a high-efficiency, synchronous step-down DC-DC converter manufactured by Anpec. It's designed to deliver a regulated output voltage from an input voltage source, with a focus on high efficiency and compact size. This converter integrates power MOSFETs and operates at a high switching frequency to minimize external component sizes.

Applications:

  • Notebook Computers
  • Tablet PCs
  • Set-Top Boxes
  • LCD Monitors
  • Solid State Drives (SSDs)

Features:

  • Wide Input Voltage Range: 4.5V to 25V
  • High Efficiency: Up to 95%
  • Integrated Power MOSFETs
  • Adjustable Output Voltage
  • Fixed Frequency Operation
  • Over-Current Protection (OCP)
  • Short-Circuit Protection (SCP)
  • Over-Temperature Protection (OTP)
  • Enable/Disable Function
  • Compact Package

Benefits:

  • High Efficiency: Minimizes power loss and heat generation, improving overall system performance and reliability.
  • Wide Input Voltage Range: Accommodates a variety of power sources, providing flexibility in system design.
  • Integrated MOSFETs: Reduces external component count and simplifies board layout.
  • Robust Protection Features: Ensures reliable operation and prevents damage to the converter and connected devices.
  • Compact Size: Allows for integration into space-constrained applications.

The APW7533QBI utilizes a constant on-time (COT) control scheme to provide fast transient response and stable operation under varying load conditions. The adjustable output voltage feature allows designers to customize the output voltage to meet specific application requirements. It includes comprehensive protection features like over-current, short-circuit, and over-temperature protection, ensuring safe and reliable operation. The high switching frequency enables the use of smaller external components, reducing the overall solution size and cost. This converter is an excellent choice for a wide range of applications requiring efficient and compact power conversion.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess