APM4906KC
The APM4906KC is a versatile MOSFET designed for high-efficiency power management applications, offering exceptional performance for a range of projects.
- Applications:
- Switching regulators
- DC-DC converters
- Battery management systems
- Power supply circuits
- Features and Benefits:
- Low On-Resistance: Ensuring high efficiency and reduced power loss.
- Dual N-channel: Ideal for facilitating easy on-board designs.
- High-speed switching: Enhances performance in dynamic applications.
- Compact package: Optimizes board space, making it suitable for compact device layouts.
- Additional Details:
- Operating temperature range: -55°C to +150°C
- Available in standard and RoHS-compliant packages