EN
  • EN
  • DE

APM4431KC-TR

Part No APM4431KC-TR
Manufacturer Anpec
Catalog Miscellaneous
Description P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817653-APM4431KC-TR
Ultra Librarian 3D Model Ultra Librarian APM4431KC-TR CAD Model

Description

The APM4431KC-TR is a P-Channel MOSFET from Anpec Electronics, designed for efficient power management in various applications. This device is particularly well-suited for load switching and battery management in portable devices and power supplies, due to its low on-resistance and ability to operate with low gate drive voltages.

Applications

  • Load Switching
  • Battery Management Systems
  • Power Supplies
  • DC-DC Converters
  • Portable Devices

Features

  • P-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • Logic Level Gate Drive
  • Surface Mount Package
  • Tape and Reel Packaging

Benefits

  • High Efficiency: The low on-resistance minimizes power loss, leading to increased efficiency in power management applications and less heat generation.
  • Extended Battery Life: Reduced power loss translates to longer battery life in portable devices.
  • Simplified Design: Logic-level gate drive simplifies the driving circuitry, reducing component count and cost.
  • Compact Solution: Surface mount package allows for smaller and more compact designs.
  • Optimized for Automated Assembly: Tape and reel packaging facilitates efficient and cost-effective automated assembly processes.

Additional Details

The APM4431KC-TR is designed to operate with low gate drive voltages, making it compatible with a wide range of microcontrollers and other control circuits. Its low on-resistance ensures minimal voltage drop and power dissipation during operation. The device is available in a standard surface mount package for easy integration into printed circuit boards. Electrical specifications, including maximum voltage and current ratings, and RDS(on) values, are available in the product datasheet. The 'TR' suffix indicates that the components are provided in Tape and Reel packaging, which is essential for automated assembly processes. The part is often employed in applications where space and efficiency are critical factors.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Others
Lowest to $0.3269
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess