EN
  • EN
  • DE

APM2506NUC-TR

Part No APM2506NUC-TR
Manufacturer Anpec
Catalog Miscellaneous
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817639-APM2506NUC-TR
Ultra Librarian 3D Model Ultra Librarian APM2506NUC-TR CAD Model

Description

The APM2506NUC-TR is a P-Channel Enhancement Mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Anpec Electronics. It is designed for power management applications requiring efficient and reliable switching. The "-TR" suffix typically denotes tape and reel packaging.

Applications:

  • Load Switching: Used to control power to various loads in electronic circuits.
  • Power Management Circuits: Employed in power management circuits for efficient power distribution.
  • Battery Management Systems (BMS): Functions as a switch in battery charging and discharging circuits.
  • DC-DC Converters: Utilized as a switching element in DC-DC converters.
  • High-Side Switching: Used for high-side load switching applications.

Features:

  • P-Channel MOSFET: Provides a convenient solution for high-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss during switching, increasing efficiency.
  • Fast Switching Speed: Enables efficient switching operation.
  • Low Gate Charge: Reduces switching losses.
  • Surface Mount Package: Suitable for automated assembly.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed minimize power losses, improving overall efficiency.
  • Reliable Performance: Robust design ensures reliable operation in demanding applications.
  • Compact Size: Surface mount package allows for integration into space-constrained applications.
  • Simplified Design: Easy to integrate into various electronic circuits.
  • Reduced Heat Dissipation: Low on-resistance reduces heat generation.

Additional Details:

The APM2506NUC-TR's key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), pulsed drain current (IDM), on-resistance (RDS(on)) at different gate-source voltages, gate charge (Qg), and thermal resistance. Refer to the Anpec Electronics datasheet for the APM2506NUC-TR for detailed specifications. The TR suffix indicates tape and reel packaging. It is typically available in a small surface-mount package such as a SOP or similar.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess