APM2317AC-TRL - Optimized N-Channel MOSFET
The APM2317AC-TRL is designed for fast-switching applications, providing a blend of performance and efficiency ideal for modern electronics. Its low on-resistance and compact nature make it a suitable choice for developers looking to optimize energy consumption and space.
- Applications/Projects:
- High-frequency DC-DC converters
- Automotive ECUs
- Power management units (PMUs)
- Energy-efficient inverter designs
- Features and Benefits:
- Low on-state resistance for better energy efficiency
- Capable of handling high rates of current and voltage
- Heat dissipation features enhance durability
- Compact design fits modern, condensed PCBs
- Additional Details:
- Maximum continuous drain current: 4A
- Drain-source voltage: 30V
- Operating temperature range: -55°C to 150°C
- Package type: SOT-23