EN
  • EN
  • DE

APL5930KAI-TRL

Part No APL5930KAI-TRL
Manufacturer Anpec
Catalog OEM Parts (A - B)
Description LDO Regulator Pos 0.9V to 5V 3A 8-Pin SO PowerPAD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980259-APL5930KAI-TRL
Categories OEM Parts(A-B)
Manufacturer Anpec
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APL5930KAI-TRL CAD Model

Description

The APL5930KAI-TRL is a low dropout (LDO) linear regulator from Anpec Electronics. It's designed to provide a stable and accurate voltage supply for a variety of electronic applications. The 'KAI-TRL' suffix likely denotes specific packaging (e.g., KAI package) and tape and reel (TRL) for automated assembly.

Applications:

  • Post Regulator for Switching Power Supplies: Provides clean and stable voltage after initial switching regulation.
  • Battery-Powered Devices: Suitable for smartphones, tablets, and portable electronics.
  • Notebook Computers: Powers sensitive components requiring stable voltage rails.
  • Motherboards: Regulates voltage for various motherboard components.
  • Graphic Cards: Provides stable power to the GPU and other graphics card components.

Features:

  • Low Dropout Voltage: Maintains regulation with minimal voltage difference between input and output.
  • High Output Accuracy: Delivers precise output voltage within tight tolerances.
  • Over Current Protection: Protects the regulator and load from excessive current draw.
  • Over Temperature Protection: Prevents damage from overheating.
  • Enable/Disable Control: Allows for power saving by disabling the regulator when not needed.

Benefits:

  • Increased Efficiency: Low dropout operation enhances efficiency, especially in battery-operated systems.
  • Enhanced Reliability: Integrated protection features ensure robust and reliable operation.
  • Stable Voltage: Provides clean and stable voltage for sensitive components.
  • Reduced Power Consumption: Enable/disable feature minimizes power usage.
  • Simplified Design: Requires minimal external components, simplifying circuit layout.

Additional Details:

The APL5930KAI-TRL is typically available in a surface-mount package suitable for automated assembly. It requires external input and output capacitors for stable operation. The specific electrical characteristics, such as input voltage range, output voltage options, and dropout voltage, depend on the specific configuration. Refer to the Anpec datasheet for detailed specifications and application guidelines, including the KAI package dimensions and tape and reel specifications implied by the 'KAI-TRL' suffix.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
ADI Electronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess