EN
  • EN
  • DE

APL5501-18BC-TR

Part No APL5501-18BC-TR
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817588-APL5501-18BC-TR
Ultra Librarian 3D Model Ultra Librarian APL5501-18BC-TR CAD Model

Description

The APL5501-18BC-TR is a low dropout (LDO) linear regulator manufactured by Anpec Electronics Corp. This regulator is designed to provide a stable and accurate output voltage even when the input voltage is close to the output voltage. It's commonly used in a variety of portable and battery-powered applications where efficiency and space are critical.

Applications:

  • Portable Devices: Smartphones, tablets, and other handheld devices.
  • Battery-Powered Equipment: Cordless power tools, medical devices, and IoT devices.
  • Post-Regulation for Switching Power Supplies: Smoothing the output of a switching regulator for sensitive analog circuitry.
  • Linear Regulator in Power Management Systems: Providing a clean and stable voltage rail for microcontrollers and other digital ICs.
  • Wireless Communication Devices: Routers, access points, and other wireless networking equipment.

Features:

  • Low Dropout Voltage: Ensures regulation with minimal difference between input and output voltage.
  • Stable with Ceramic Capacitors: Designed for stability with low-ESR ceramic output capacitors, minimizing the required board space and component count.
  • Current Limiting Protection: Prevents damage to the regulator and the load in case of an overload or short circuit.
  • Thermal Shutdown Protection: Protects the regulator from overheating, enhancing reliability.
  • Enable/Disable Control: Allows for power saving when the regulator is not needed.
  • Fixed Output Voltage: 1.8V output voltage simplifies design and ensures accuracy.
  • Small Package: Typically available in a small SOT-23 or similar package, saving board space.

Benefits:

  • Improved Battery Life: The high efficiency of the LDO regulator extends battery life in portable applications.
  • Enhanced System Reliability: Built-in protection features such as current limiting and thermal shutdown prevent damage and improve overall system reliability.
  • Reduced Board Space: The small package size and compatibility with ceramic capacitors minimize the required board space.
  • Simplified Design: The fixed output voltage and stable operation simplify the design process and reduce the risk of instability.
  • Stable Voltage Supply: Provides a clean and stable voltage rail, improving the performance of sensitive analog and digital circuitry.

Additional Details:

The APL5501-18BC-TR typically operates with an input voltage range of 2.5V to 5.5V. It is designed to deliver a fixed output voltage of 1.8V with a high degree of accuracy. The regulator is typically used with a small ceramic capacitor (e.g., 1μF to 10μF) at the output for stability. The operating temperature range is typically -40°C to +85°C. The specific package and pinout details can be found in the manufacturer's datasheet. It’s crucial to consult the datasheet for detailed electrical characteristics, application circuit examples, and recommended operating conditions to ensure optimal performance and reliability.

You May Also Be Interested in

Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess