EN
  • EN
  • DE

APL5155-33DI-TRG

Part No APL5155-33DI-TRG
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817568-APL5155-33DI-TRG
Ultra Librarian 3D Model Ultra Librarian APL5155-33DI-TRG CAD Model

Description

The APL5155-33DI-TRG is a linear regulator from Anpec. It's designed to provide a stable 3.3V output voltage from a higher input voltage with a fixed output voltage. This simple yet effective regulation makes it suitable for numerous applications.

Applications

  • Microcontroller Power: Providing stable power for microcontrollers in embedded systems.
  • Sensor Power: Supplying a consistent voltage to sensors for accurate measurements.
  • Logic Level Conversion: Powering logic circuits requiring a 3.3V supply.
  • Battery-Powered Devices: Regulating voltage from a battery to power various components.
  • General Purpose Regulation: Providing a regulated 3.3V supply in a variety of electronic circuits.

Features

  • Fixed 3.3V Output: Provides a stable and precise 3.3V output voltage.
  • Low Dropout Voltage: Operates with a low difference between input and output voltage, maximizing efficiency.
  • Over-Current Protection (OCP): Protects the regulator and the load from excessive current.
  • Short-Circuit Protection (SCP): Shuts down the regulator in the event of a short circuit.
  • Over-Temperature Protection (OTP): Prevents damage from overheating.
  • Stable with Ceramic Capacitors: Designed to work with ceramic capacitors, allowing for compact and cost-effective designs.
  • Small Package: Small form factor for space-constrained applications.

Benefits

  • Stable Power Supply: Ensures reliable operation of powered devices by providing a stable 3.3V output.
  • Simplified Design: Easy to use and requires minimal external components.
  • Increased System Reliability: Protection features enhance system reliability and prevent damage from electrical faults.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation.
  • Longer Battery Life: Low dropout voltage improves efficiency, extending battery life in portable devices.

Additional Details

The APL5155-33DI-TRG includes internal compensation to ensure stability over a wide range of operating conditions. It's designed to minimize quiescent current for low power consumption in standby mode. The device's thermal performance is optimized through careful package design. For detailed specifications on input voltage range, output voltage accuracy, and other parameters, refer to the official datasheet.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Others
Lowest to $0.3269
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,880 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess